Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 240052-CB712BA0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB712BA0 CAD Model

Description

CB712BA0 - High-Performance Component

The CB712BA0 is designed for applications that require high precision and efficiency. Its advanced technology ensures optimal performance, making it suitable for critical and sensitive projects.

  • Applications/Projects:
    • Aerospace Systems
    • Medical Devices
    • Telecommunication Equipment
    • Automotive Electronics
    • Renewable Energy Systems
  • Features and Benefits:
    • Precision Engineering: Ensures accuracy and reliability in performance.
    • Energy Efficiency: Consumes less power while delivering high output.
    • Innovative Design: Incorporates the latest in electronic technology for superior results.
  • Additional Details:
    • Temperature Resistant: Operates efficiently in a wide range of temperature conditions.
    • High Compatibility: Easily integrates with existing systems and technologies.
    • Long Lifecycle: Minimizes the need for frequent replacements, reducing maintenance costs.

You May Also Be Interested in

EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention