Products specifications Report Issue?

Categories Uncategorized
Manufacturer Empia
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822482-EM2840-D1
Ultra Librarian 3D Model Ultra Librarian EM2840-D1 CAD Model

Description

The EM2840-D1, manufactured by Empia, is a highly integrated multimedia processor primarily designed for USB camera applications. It functions as a bridge between CMOS image sensors and a USB host, enabling efficient transmission of video data. This chip incorporates a high-performance image signal processor (ISP) along with USB 2.0 compliant interface, making it well-suited for applications requiring real-time video capture and processing.

Applications

  • USB Webcams
  • Security Cameras
  • Video Conferencing Systems
  • Surveillance Systems
  • Industrial Imaging

Features

  • USB 2.0 High-Speed Compliant Interface: Ensures fast and reliable data transfer to the host system.
  • Integrated Image Signal Processor (ISP): Performs automatic white balance, automatic exposure control, and color correction.
  • Support for various CMOS image sensors: Compatible with a wide range of sensors with different resolutions and formats.
  • Video Compression: Supports various video compression formats like MJPEG to reduce the bandwidth usage.
  • Built-in Microcontroller: Allows for customization and control of the camera functionality.

Benefits

  • High-Quality Video: Delivers clear and sharp video images due to the integrated ISP.
  • Reduced System Cost: Integrated functionality minimizes the need for external components.
  • Easy Integration: USB interface simplifies the connection to host systems.
  • Low Power Consumption: Optimized for power efficiency, suitable for portable devices.
  • Flexible Configuration: Programmable microcontroller enables customized camera behavior.

The EM2840-D1 supports various image resolutions and frame rates, depending on the CMOS sensor used. It typically operates with a 24MHz crystal oscillator and requires a 3.3V power supply for I/O and a 1.8V supply for the core logic. The chip is usually available in a QFN package. Furthermore, driver support is generally available for Windows and Linux operating systems, simplifying software development.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MCD8825
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Others
Need more? Email Us
ECAD model for MCX304EV
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us
ECAD model for MB89097
Others
Need more? Email Us
ECAD model for MCD801D-00
Others
Lowest to $65.9763
ECAD model for MCD8825B
Others
Need more? Email Us
ECAD model for MCA3216K4-101
Others
Need more? Email Us
ECAD model for MCC-29020-01A1
Others
Lowest to $0.3506
ECAD model for MCA9124AST1-T-1.8V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention