EN
  • EN
  • DE

EMC V31-DAE-R-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX

Part No EMC V31-DAE-R-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 15-slot Disk Array Enclosure for 3.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400971-EMC V31-DAE-R-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V31-DAE-R-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX CAD Model

Description

The EMC V31-DAE-R-15 serves as a 15-slot Disk Array Enclosure (DAE) tailored for the EMC VNX series, specifically designed to accommodate 3.5-inch drives. It is a cornerstone for organizations aiming to expand their storage capacities within their existing VNX storage environments. This DAE facilitates easy integration and scalability, providing additional slots for drives to support growing data requirements. It is optimized for mixed workloads and applications, ranging from virtualization and databases to file-sharing, ensuring seamless operation and reliability. By leveraging this DAE, businesses can enhance their VNX systems' performance and capacity, allowing for more efficient data management and storage governance. The EMC V31-DAE-R-15 is crucial for enterprises looking to extend the life and functionality of their storage solutions, offering a straightforward path to scalability and improved data accessibility.

You May Also Be Interested in

Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess