EN
  • EN
  • DE

EMC 005051126 - EMC 1.6tb 2.5in SSD Fast Cache for VNX

Part No EMC 005051126 - EMC 1.6tb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 1.6tb 2.5" SSD Fast Cache for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399531-EMC 005051126 - EMC 1.6tb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051126 - EMC 1.6tb 2.5in SSD Fast Cache for VNX CAD Model

Description

The EMC 005051126 solid-state drive (SSD) is a cutting-edge storage solution designed to accelerate data access and improve the performance of EMC VNX storage arrays. With a 1.6TB capacity, this 2.5-inch SSD provides a substantial boost to the overall storage infrastructure by serving as a fast cache layer. The incorporation of SSD technology into VNX systems enables the rapid retrieval of frequently accessed data, significantly reducing response times for data-intensive applications. Thanks to its high-speed capabilities and large storage capacity, this SSD is particularly beneficial in environments where speed is critical, such as in virtualized platforms, database systems, and online transaction processing (OLTP). The EMC 005051126 SSD enhances system efficiency and productivity by optimizing data flow and minimizing latency, making it an essential component for businesses looking to maximize the performance of their EMC VNX storage arrays. Its compatibility with VNX systems ensures straightforward integration and deployment, providing a seamless and powerful upgrade to existing storage ecosystems.

You May Also Be Interested in

IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess