EN
  • EN
  • DE

EMC V2-DAE-R-25-A - EMC 25-slot Disk Array Enclosure for 2.5in VNX

Part No EMC V2-DAE-R-25-A - EMC 25-slot Disk Array Enclosure for 2.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401067-EMC V2-DAE-R-25-A - EMC 25-slot Disk Array Enclosure for 2.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V2-DAE-R-25-A - EMC 25-slot Disk Array Enclosure for 2.5in VNX CAD Model

Description

The EMC V2-DAE-R-25-A constitutes a 25-slot Disk Array Enclosure specifically engineered for integration with EMC's VNX series storage systems, accommodating 2.5-inch form factor drives. This disk array enclosure aids in extending the storage capacity and flexibility of EMC VNX storage arrays, allowing users to add additional drives as required for expanding their data storage needs. It supports a wide variety of drive types including SAS, NL-SAS, and SSDs, which enables a balanced approach towards achieving desired performance and capacity metrics within a storage environment. Featuring hot-swappable components, it ensures minimal downtime and ease of maintenance, which is crucial for business-critical environments. The robust build quality and reliability are characteristic of EMC's commitment to enterprise storage standards, making it a suitable choice for businesses looking to scale their storage infrastructure efficiently and securely.

You May Also Be Interested in

NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess