EN
  • EN
  • DE

CISCO EHWIC-4SHDSL-EA - Multi mode 4 pair G.SHDSL EFM and ATM mode

Part No CISCO EHWIC-4SHDSL-EA - Multi mode 4 pair G.SHDSL EFM and ATM mode
Manufacturer CISCO
Catalog Network Cards
Description Multi mode 4 pair G.SHDSL EFM and ATM mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387071-CISCO EHWIC-4SHDSL-EA - Multi mode 4 pair G.SHDSL EFM and ATM mode
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO EHWIC-4SHDSL-EA - Multi mode 4 pair G.SHDSL EFM and ATM mode CAD Model

Description

The CISCO EHWIC-4SHDSL-EA is a highly advanced interface card designed to provide high-speed SHDSL connectivity. It utilizes the G.SHDSL technology standard, supporting both Ethernet in the First Mile (EFM) and ATM modes over a 4-wire or 8-wire interface, making it a flexible solution for a wide range of network applications. This card is particularly well-suited for small and medium-sized businesses that require reliable, high-bandwidth symmetrical internet connections. By supporting EFM, the EHWIC-4SHDSL-EA is capable of delivering business-grade Ethernet services over copper wiring, facilitating efficient and economical deployment of high-speed network services. The ATM mode support ensures compatibility with traditional backbone network architectures, offering a versatile solution for integrating newer Ethernet networks with existing infrastructure. This dual-mode functionality makes it an excellent choice for organizations looking to increase bandwidth, improve network reliability, and support critical business applications without undergoing significant infrastructure upgrades. Additionally, the card's support for multiple pairs in bonding provides enhanced bandwidth and redundancy, ensuring uninterrupted connectivity and optimal performance for business-critical operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess