EN
  • EN
  • DE

RFGA2054PCK-410

Part No RFGA2054PCK-410
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description RFGA2054 50MHz to 3000MHz InGaP HBT MMIC Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232501-RFGA2054PCK-410
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFGA2054PCK-410 CAD Model

Description

The Qorvo RFGA2054PCK-410 is a Gallium Nitride (GaN) based front-end module (FEM) designed for high-power, high-efficiency applications in the 2.4 GHz ISM band, typically used for Wi-Fi and other wireless communication systems. This FEM integrates a power amplifier (PA), a low-noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a complete front-end solution for wireless transceivers. The use of GaN technology enables high power output and efficiency, while the integrated design simplifies system integration and reduces board space requirements.

Applications

  • Wi-Fi 6 (802.11ax) Access Points
  • Wireless routers
  • Internet of Things (IoT) devices
  • Smart home devices
  • Wireless security systems

Features

  • Integrated Power Amplifier (PA)
  • Integrated Low-Noise Amplifier (LNA)
  • Integrated Transmit/Receive (T/R) Switch
  • High output power
  • High power efficiency
  • Compact module size

Benefits

  • Extended range and coverage in wireless systems
  • Improved receiver sensitivity
  • Simplified system design and integration
  • Reduced board space requirements
  • Lower power consumption

Additional Details

The RFGA2054PCK-410 operates in the 2.4 GHz ISM band and is designed to meet the requirements of modern Wi-Fi standards. The GaN-based power amplifier provides high output power while maintaining high efficiency, reducing power consumption and heat dissipation. The integrated LNA improves receiver sensitivity, enabling the system to detect weaker signals. The T/R switch allows the antenna to be shared between the transmitter and receiver, simplifying system design and reducing component count. The module is typically packaged in a surface-mount package for easy assembly onto printed circuit boards. Detailed specifications, including output power, gain, noise figure, and isolation, can be found in the product datasheet.

You May Also Be Interested in

QSI
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess