EN
  • EN
  • DE

EMC NS-120 - EMC NS-120 SAN Storage System

Part No EMC NS-120 - EMC NS-120 SAN Storage System
Manufacturer EMC
Catalog Storage Machines
Description EMC NS-120 SAN Storage System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401060-EMC NS-120 - EMC NS-120 SAN Storage System
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NS-120 - EMC NS-120 SAN Storage System CAD Model

Description

The EMC NS-120 is a SAN (Storage Area Network) storage system that offers a robust and flexible solution for midsize to large enterprise storage needs. This system is designed to deliver high performance, scalability, and reliability, supporting a wide range of applications and workloads. The NS-120 combines both file and block storage capabilities, making it a versatile choice for organizations looking for a unified storage solution. It supports a variety of connectivity options, including Fibre Channel, iSCSI, and Ethernet, ensuring compatibility with a wide range of network environments. With its advanced storage management features, the NS-120 simplifies storage administration, allowing IT staff to efficiently manage storage resources and data protection. Additionally, its integrated support for snapshots and replication facilitates effective data recovery and business continuity strategies. The NS-120's scalability enables businesses to expand their storage capacity and performance as their data requirements grow, making it a future-proof investment for dynamic IT environments.

You May Also Be Interested in

Lenovo
E1012/E1024 chassis
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess