EN
  • EN
  • DE

EMC FTLF8528P3BNV-E5 - FINISAR 8G Fibre Channel (8GFC) 150m SFP+

Part No EMC FTLF8528P3BNV-E5 - FINISAR 8G Fibre Channel (8GFC) 150m SFP+
Manufacturer EMC
Catalog Sfp
Description FINISAR 8G Fibre Channel (8GFC) 150m SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400575-EMC FTLF8528P3BNV-E5 - FINISAR 8G Fibre Channel (8GFC) 150m SFP+
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC FTLF8528P3BNV-E5 - FINISAR 8G Fibre Channel (8GFC) 150m SFP+ CAD Model

Description

The EMC FTLF8528P3BNV-E5, a FINISAR 8G Fibre Channel (8GFC) 150m SFP+, is a high-performance optical transceiver designed for use in Fibre Channel networks. Operating at 8 Gbps, this SFP+ module is ideal for high-speed data transmission in storage area networks (SANs), ensuring efficient and reliable connectivity between devices such as switches, servers, and storage arrays. With a maximum transmission distance of 150 meters over multi-mode fiber, it is perfectly suited for medium-range applications in data centers and enterprise IT environments. The module's robust design allows for seamless integration into existing EMC infrastructure, supporting a wide range of EMC storage products and network switches. It offers low power consumption, high reliability, and excellent signal integrity, making the EMC FTLF8528P3BNV-E5 an essential component for organizations looking to optimize their Fibre Channel networks for performance and scalability.

You May Also Be Interested in

HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess