EN
  • EN
  • DE

EMC D3-2S12FXL-1600 - EMC 1.6tb 2.5 SSD Fast Cache for Unity

Part No EMC D3-2S12FXL-1600 - EMC 1.6tb 2.5 SSD Fast Cache for Unity
Manufacturer EMC
Catalog Hard Drives
Description EMC 1.6tb 2.5 SSD Fast Cache for Unity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399378-EMC D3-2S12FXL-1600 - EMC 1.6tb 2.5 SSD Fast Cache for Unity
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC D3-2S12FXL-1600 - EMC 1.6tb 2.5 SSD Fast Cache for Unity CAD Model

Description

The EMC D3-2S12FXL-1600 is a state-of-the-art 1.6TB Solid State Drive (SSD) engineered to provide lightning-fast cache performance for EMC Unity storage systems. This 2.5-inch SSD is designed to accelerate storage operations by serving as a dynamic cache layer, significantly improving the response times for frequently accessed data. By leveraging cutting-edge flash technology, the EMC D3-2S12FXL-1600 enhances overall system performance, enabling applications to run more smoothly and efficiently. Its substantial 1.6TB capacity allows for a considerable amount of hot data to be stored on the fast cache, reducing reliance on slower backend storage and thus boosting throughput and reducing latency. This SSD is particularly well-suited for environments with high I/O operations per second (IOPS) requirements, such as virtual desktop infrastructures, database servers, and other performance-sensitive applications. With its integration into Unity systems, the EMC D3-2S12FXL-1600 offers a seamless upgrade path for businesses looking to unleash the full potential of their storage infrastructure with minimal operational overhead.

You May Also Be Interested in

IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess