EN
  • EN
  • DE

EMC 303-178-100B-03 - EMC ASY IO 6G SAS 4-Port LSI SAS

Part No EMC 303-178-100B-03 - EMC ASY IO 6G SAS 4-Port LSI SAS
Manufacturer EMC
Catalog Spare Parts
Description EMC ASY IO 6G SAS 4-Port LSI SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400741-EMC 303-178-100B-03 - EMC ASY IO 6G SAS 4-Port LSI SAS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-178-100B-03 - EMC ASY IO 6G SAS 4-Port LSI SAS CAD Model

Description

The EMC 303-178-100B-03 is an Assembly Input/Output (ASY IO) 6G SAS 4-Port interface card, utilizing LSI technology to enhance Dell EMC storage systems' connectivity and performance. This card is designed to provide high-speed 6Gb/s SAS connections, enabling superior data transfer rates and bandwidth for storage and server environments. With four ports, it offers flexibility in connecting multiple drives or enclosures, facilitating scalable storage configurations and efficient data management. The incorporation of LSI SAS technology ensures compatibility with a wide range of SAS devices, promoting a reliable and seamless integration into existing infrastructure. This interface card is engineered to support rigorous data workloads, offering enhanced data integrity and security features. Its design prioritizes durability and performance, making it an ideal choice for enterprises seeking to expand their storage capabilities and improve system responsiveness.

You May Also Be Interested in

HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess