EN
  • EN
  • DE

BM03B-PASS-GZ-NI-TF(SN)

Part No BM03B-PASS-GZ-NI-TF(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819482-BM03B-PASS-GZ-NI-TF(SN)
Ultra Librarian 3D Model Ultra Librarian BM03B-PASS-GZ-NI-TF(SN) CAD Model

Description

The BM03B-PASS-GZ-NI-TF(SN) is a 2.0mm pitch crimp style connector manufactured by JST Sales America Inc. It is part of the PASS series connectors, which are designed for secure and reliable connections in various electronic applications. These connectors are known for their robust design and ease of use.

Applications:

  • Consumer Electronics: Used in connecting wires to circuit boards in TVs, audio equipment, and other consumer electronic devices.
  • Industrial Equipment: Employed in industrial control systems and machinery for power and signal connections.
  • Automotive Electronics: Integrated into automotive wiring harnesses for connecting various electronic components.
  • Medical Devices: Used in medical equipment for reliable and secure connections.
  • Robotics: Employed in robotics applications for connecting sensors, actuators, and control systems.

Features:

  • 2.0mm Pitch: Compact design for high-density connections.
  • Crimp Style: Provides a secure and reliable connection between the wire and the connector.
  • Positive Locking Mechanism: Prevents accidental disconnection.
  • Durable Construction: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Secure Connection: Positive locking mechanism ensures a secure and reliable connection, preventing accidental disconnections.
  • Easy to Use: Crimp style termination simplifies wire connection.
  • Compact Design: 2.0mm pitch allows for high-density connections, saving board space.
  • Robust Construction: Durable materials and design ensure long-term reliability.
  • Wide Range of Applications: Suitable for various electronic applications.

Additional Details:

The BM03B-PASS-GZ-NI-TF(SN) is a 3-circuit connector. The housing material is typically made of a high-temperature thermoplastic. The contacts are typically made of brass with a nickel underplating and tin plating. These connectors are designed for use with a wide range of wire gauges. The operating temperature range is typically -25°C to +85°C. The voltage rating is typically 250V AC/DC. The current rating is typically 3A.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess