EN
  • EN
  • DE

EMC 110-297-005C-06 - EMC StorageProcessor 85W 24Gb Mem unity300 300F

Part No EMC 110-297-005C-06 - EMC StorageProcessor 85W 24Gb Mem unity300 300F
Manufacturer EMC
Catalog Spare Parts
Description EMC StorageProcessor 85W 24Gb Mem unity300 300F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400717-EMC 110-297-005C-06 - EMC StorageProcessor 85W 24Gb Mem unity300 300F
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-297-005C-06 - EMC StorageProcessor 85W 24Gb Mem unity300 300F CAD Model

Description

The EMC 110-297-005C-06 is a dedicated Storage Processor designed specifically for the Unity300 and Unity300F storage arrays. It runs on 85 watts, featuring 24GB of memory, which significantly enhances the overall performance and efficiency of data management within the storage system. This processor is engineered to handle diverse storage tasks, including data deduplication, compression, and encryption, ensuring data integrity and security across the storage environment. The inclusion of 24GB memory facilitates swift access to critical data, effectively lowering response times and boosting system throughput. This Storage Processor supports a broad spectrum of storage configurations and media types, allowing for a flexible storage solution that can adapt to varying business needs. It is equipped with EMC's sophisticated management software, which provides comprehensive tools for monitoring, managing, and optimizing storage operations. The software suite includes features for automated storage tiering, predictive analytics, and health checks, all aimed at maintaining peak performance and reliability. The EMC 110-297-005C-06 Storage Processor is a testament to EMC's commitment to providing high-quality, scalable, and secure storage solutions. It is ideal for businesses seeking to enhance their data storage infrastructure with a processor that offers exceptional efficiency, advanced data services, and ease of integration.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess