EN
  • EN
  • DE

FUJITSU A3C40135103 - Primergy 2.5in caddy for S6/S7/s8

Part No FUJITSU A3C40135103 - Primergy 2.5in caddy for S6/S7/s8
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Primergy 2.5in caddy for S6/S7/s8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404313-FUJITSU A3C40135103 - Primergy 2.5in caddy for S6/S7/s8
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40135103 - Primergy 2.5in caddy for S6/S7/s8 CAD Model

Description

The FUJITSU A3C40135103 is designed as a premium quality 2.5-inch drive caddy, specifically created for use with the FUJITSU Primergy S6, S7, and S8 server series. This caddy is engineered to provide a secure and reliable fit for 2.5-inch hard drives or solid-state drives, facilitating easy integration into your server infrastructure. It offers a sturdy build and shock absorption features to ensure the safety and longevity of the installed drives, even in environments subject to vibrations or shocks. The inclusion of this caddy within server setups allows for effortless swapping, upgrading, or maintenance of storage drives, which significantly simplifies managing storage capacity and performance needs. By employing the FUJITSU A3C40135103 caddy in your server systems, you enhance operational efficiency and ensure a higher level of data protection.

You May Also Be Interested in

HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess