EN
  • EN
  • DE

EMC 110-130-100 - EMC Management Module for VNX/VNX2/CELERRA

Part No EMC 110-130-100 - EMC Management Module for VNX/VNX2/CELERRA
Manufacturer EMC
Catalog Storage Machines
Description EMC Management Module for VNX/VNX2/CELERRA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400915-EMC 110-130-100 - EMC Management Module for VNX/VNX2/CELERRA
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-130-100 - EMC Management Module for VNX/VNX2/CELERRA CAD Model

Description

The EMC 110-130-100 Management Module is a critical component designed for seamless integration with the EMC VNX, VNX2, and Celerra storage solutions. Offering robust management capabilities, this module ensures efficient and streamlined operations for storage administrators. It serves as the core interface for configuring, monitoring, and managing the overall health and performance of the VNX/VNX2/Celerra storage environments. Equipped with advanced diagnostic tools, it aids in proactive maintenance and troubleshooting, minimizing downtime and optimizing storage system performance. The management module is built with reliability in mind, delivering consistent and dependable operation, thus safeguarding critical data assets. Its compatibility with VNX, VNX2, and Celerra platforms ensures a versatile solution for a wide range of storage needs, whether for midsize businesses or large enterprises. Implementing this management module enhances the adaptability, security, and efficiency of storage infrastructures, enabling organizations to meet their data storage requirements with greater precision and control.

You May Also Be Interested in

Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess