EN
  • EN
  • DE

EMC 110-048-101C - EMC CX4-240 STORAGE PROCESSOR 4GB Mem

Part No EMC 110-048-101C - EMC CX4-240 STORAGE PROCESSOR 4GB Mem
Manufacturer EMC
Catalog Spare Parts
Description EMC CX4-240 STORAGE PROCESSOR 4GB Mem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400668-EMC 110-048-101C - EMC CX4-240 STORAGE PROCESSOR 4GB Mem
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-048-101C - EMC CX4-240 STORAGE PROCESSOR 4GB Mem CAD Model

Description

The EMC 110-048-101C is a critical component of the EMC CX4-240 storage system, serving as its storage processor with a memory capacity of 4GB. This processor is engineered to manage data storage and retrieval operations efficiently, facilitating high-speed data access and ensuring the reliability of storage processes. The inclusion of 4GB of memory enhances the processor's ability to handle simultaneous requests and data-intensive applications, contributing to improved overall system performance. The CX4-240 storage processor is designed for midrange storage environments, offering scalability, flexibility, and robust data protection features. It supports a wide array of disk technologies and connectivity options, catering to the diverse needs of businesses. With features such as data deduplication, thin provisioning, and snapshot capabilities, the EMC CX4-240 STORAGE PROCESSOR is integral to optimizing storage infrastructure efficiency and adapting to dynamic data requirements.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGH60N-BL - Multi Format SATA DVD Writer Hitachi LG GH60N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40053093 - Mounting Frame for Slimline Optical Drive
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess