EN
  • EN
  • DE

EMC 105-000-377 - EMC ECS PS 1600W 100-240VAC 47-63Hz 10-14A

Part No EMC 105-000-377 - EMC ECS PS 1600W 100-240VAC 47-63Hz 10-14A
Manufacturer EMC
Catalog Power Supply Units
Description EMC ECS PS 1600W 100-240VAC 47-63Hz 10-14A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400478-EMC 105-000-377 - EMC ECS PS 1600W 100-240VAC 47-63Hz 10-14A
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 105-000-377 - EMC ECS PS 1600W 100-240VAC 47-63Hz 10-14A CAD Model

Description

The EMC 105-000-377 Power Supply Unit is a high-capacity 1600W PSU designed for the robust Elastic Cloud Storage (ECS) systems. Offering a wide input voltage range of 100-240VAC and operating across frequencies of 47-63Hz, this PSU is highly versatile and suitable for global deployment across varied power supply environments. It delivers ample power to support the extensive computational and storage requirements of ECS appliances, ensuring optimal performance and system stability. Adhering to EMC's premium build quality, it promises reliability and longevity, and features multiple safeguard protocols, including overvoltage, overcurrent, and thermal protection. This ensures a safe operating environment for your critical data storage equipment. The EMC 105-000-377 PSU's compatibility with ECS systems makes it a critical component for enterprises seeking to enhance their data storage and analytics capabilities.

You May Also Be Interested in

NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess