EN
  • EN
  • DE

DELL R740XD-SFF-24-1KPX8 - PowerEdge R740XD 24x2.5 1KPX8

Part No DELL R740XD-SFF-24-1KPX8 - PowerEdge R740XD 24x2.5 1KPX8
Manufacturer Dell
Catalog Server
Description PowerEdge R740XD 24x2.5 1KPX8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396108-DELL R740XD-SFF-24-1KPX8 - PowerEdge R740XD 24x2.5 1KPX8
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R740XD-SFF-24-1KPX8 - PowerEdge R740XD 24x2.5 1KPX8 CAD Model

Description

The Dell PowerEdge R740XD 24x2.5 1KPX8 is a powerhouse 2U rack server designed to cater to a wide array of storage demands while maintaining high performance. It is perfect for software-defined storage, service providers, or as a virtual desktop infrastructure. The server features 24 2.5-inch small form factor (SFF) bays, allowing for a massive and flexible storage capacity that can be finely tuned for specific needs, from high-speed SSDs for fast access to larger HDDs for ample space. It is powered by up to two Intel Xeon Scalable processors, offering up to 28 cores per processor, which provides the computational muscle needed to handle workload-heavy applications and virtualization tasks with ease. The PowerEdge R740XD also shines in GPU acceleration, supporting up to three 300W or six 150W GPUs to accelerate graphics-heavy applications and VDI implementations. Memory-wise, it supports DDR4 DIMMs at speeds up to 2933MT/s, maximizing throughput. This model comes with an integrated 1KPX8 part number, indicating a tailored configuration that likely includes high-performance components and Dell’s proprietary RAID controller for enhanced data protection. The inclusion of Dell EMC’s OpenManage suite offers simplified management, enabling automated deployment, monitoring, and updates. Ideal for businesses needing a scalable, versatile server, the PowerEdge R740XD 24x2.5 emphasizes performance, capacity, and reliability.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess