EN
  • EN
  • DE

EMC 100-563-127 - EMC FRONTBEZEL DAE-60 4U

Part No EMC 100-563-127 - EMC FRONTBEZEL DAE-60 4U
Manufacturer EMC
Catalog Spare Parts
Description EMC FRONTBEZEL DAE-60 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400762-EMC 100-563-127 - EMC FRONTBEZEL DAE-60 4U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-127 - EMC FRONTBEZEL DAE-60 4U CAD Model

Description

The EMC 100-563-127 FRONTBEZEL for the DAE-60 4U is specifically designed to complement and protect the front panel of the EMC DAE-60 4U Disk Array Enclosure. This bezel is not only aesthetically pleasing, fitting seamlessly with the sleek design of the enclosure, but it also plays a crucial role in safeguarding the system's internal components. Its construction ensures durability and resilience, protecting against physical damages while also facilitating optimal airflow to cool the drives within. The front bezel includes strategically positioned vents and a locking mechanism, enhancing security and managing the thermal environment effectively. Easy to install and remove, it allows for hassle-free access to drives for maintenance or expansion purposes. The integration of this front bezel into the DAE-60 4U enclosure ensures an additional layer of protection, maintaining the integrity of the storage system while supporting its performance and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-B13-R - Tilting Protection
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess