EN
  • EN
  • DE

EMC 0P378K - EMC 400W PSU for CX4-120

Part No EMC 0P378K - EMC 400W PSU for CX4-120
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU for CX4-120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400457-EMC 0P378K - EMC 400W PSU for CX4-120
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 0P378K - EMC 400W PSU for CX4-120 CAD Model

Description

The EMC 0P378K Power Supply Unit delivers a robust 400W of power, ensuring the smooth and efficient operation of the EMC CX4-120 storage array. This PSU is a vital component for any data storage infrastructure, providing the necessary power to support the system's high-capacity data management and transfer capabilities. Designed specifically for compatibility with the CX4-120 model, this power supply unit offers a perfect fit, guaranteeing ease of installation and a seamless integration into the existing setup. Its high-quality build is geared towards providing reliable power under continuous operational demands, which is critical for maintaining data integrity and availability. The 400W capacity ensures that there is sufficient power to handle the system's operations, including during peak times of data processing. With an emphasis on efficiency, this PSU is also designed to reduce energy consumption, lowering operational costs while contributing to a more sustainable environment. For organizations that depend on the EMC CX4-120 for their data storage needs, the EMC 0P378K PSU is an essential component that ensures the reliability and performance of their storage infrastructure.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess