EN
  • EN
  • DE

EMC 071-000-539-00 - EMC VNX SFF DAE 400W POWER SUPPLY

Part No EMC 071-000-539-00 - EMC VNX SFF DAE 400W POWER SUPPLY
Manufacturer EMC
Catalog Power Supply Units
Description EMC VNX SFF DAE 400W POWER SUPPLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400367-EMC 071-000-539-00 - EMC VNX SFF DAE 400W POWER SUPPLY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-539-00 - EMC VNX SFF DAE 400W POWER SUPPLY CAD Model

Description

The EMC 071-000-539-00 power supply unit is a critical component designed for the EMC VNX series SFF DAE (Drive Array Enclosure), offering a power capacity of 400 watts. This specialized PSU ensures that the drive array enclosure receives a reliable power source, crucial for maintaining the continuous operation of storage systems. Engineered to meet the specific requirements of the VNX series SFF DAE, this power supply provides a perfect compatibility match, enhancing system performance and reliability. The unit is built with high-quality materials and incorporates advanced circuit designs to maximize efficiency and minimize power wastage, making it both a durable and eco-friendly choice for data centers. Its 400-watt output ensures adequate power for the drive enclosures, supporting the system's high-speed data processing and storage capabilities. The EMC 071-000-539-00 includes features for easy installation and quick replacement, minimizing maintenance downtime and ensuring that critical data storage operations are not unduly interrupted. With this PSU, IT professionals can ensure their EMC VNX series SFF DAEs operate at peak efficiency, providing a stable and robust foundation for data storage infrastructures.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess