EN
  • EN
  • DE

EMC 071-000-527-99 - EMC 400W PSU for CX4 Storage Processor

Part No EMC 071-000-527-99 - EMC 400W PSU for CX4 Storage Processor
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU for CX4 Storage Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400371-EMC 071-000-527-99 - EMC 400W PSU for CX4 Storage Processor
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-527-99 - EMC 400W PSU for CX4 Storage Processor CAD Model

Description

The EMC 071-000-527-99 is a reliable and efficient power supply unit tailored specifically for the EMC CX4 storage processor series, delivering a solid 400 watts of power. This model matches the EMC 071-000-527 in specifications and purpose, ensuring the CX4 storage processors are powered adequately for optimal data management and access operations. It is engineered to meet the specific power requirements of the EMC CX4 series, promoting high compatibility and performance standards. The unit's 400-watt output capacity is strategically designed to support the operational demands of the storage processors, ensuring they function efficiently under various conditions. Manufactured with high-grade components, the EMC 071-000-527-99 highlights a commitment to durability, efficiency, and reduced environmental impact, key considerations in any data center's operation. It features straightforward installation processes, aimed at minimizing downtime and facilitating easy maintenance or component replacement. For businesses utilizing EMC CX4 storage solutions, this PSU is a critical asset, providing a foundation for continuous, reliable operations and safeguarding crucial data assets.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess