EN
  • EN
  • DE

EMC 071-000-012-02 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600

Part No EMC 071-000-012-02 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 1050W VNX2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400425-EMC 071-000-012-02 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-012-02 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600 CAD Model

Description

The EMC 071-000-012-02 - EMC PSU 1050W is a specialized power supply unit crafted to support the distinct needs of EMC's VNX series models, including VNX5200, VNX5400, VNX5600, VNX5800, and VNX7600. This power supply ensures that these advanced storage systems have a consistent and reliable power source, paramount for maintaining operational continuity and data integrity in enterprise-level environments. Engineered with precision, this 1050W PSU showcases exceptional efficiency and durability, adhering to EMC's high standards of product quality. It features integrated cooling technologies to manage heat output effectively, ensuring stable performance even under heavy loads. Safety protocols are rigorously implemented to protect against power surges and electrical hazards, fortifying the resilience of your critical storage operations. Its compatibility with multiple VNX models offers a streamlined solution for power supply needs across a range of storage configurations, making it a versatile and valuable component of EMC infrastructure.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess