EN
  • EN
  • DE

EMC 005049256 - EMC 2TB 7.2K SATA 3G 520 VMAX

Part No EMC 005049256 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K SATA 3G 520 VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399613-EMC 005049256 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049256 - EMC 2TB 7.2K SATA 3G 520 VMAX CAD Model

Description

The EMC 005049256 hard drive is a substantial storage device engineered for compatibility with EMC's VMAX storage solutions. Offering a spacious 2TB capacity, this drive utilizes a SATA interface with a 3Gb/s transfer rate, tailored for applications that require large volumes of storage without the need for the fastest data transfer speeds. Its 7,200 RPM spin rate strikes a balance between capacity and speed, making it well-suited for data archiving, backup, and applications where massive storage volume is paramount. With a 520-byte sector size, it's optimized for use within the VMAX ecosystem, providing a reliable and efficient storage option that is designed to meet EMC's high standards for quality and compatibility.

You May Also Be Interested in

IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess