EN
  • EN
  • DE

INTEL GOLD6154 - Intel Gold 6154 3.00GHz 18C 24.75M 200W

Part No INTEL GOLD6154 - Intel Gold 6154 3.00GHz 18C 24.75M 200W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6154 3.00GHz 18C 24.75M 200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423436-INTEL GOLD6154 - Intel Gold 6154 3.00GHz 18C 24.75M 200W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6154 - Intel Gold 6154 3.00GHz 18C 24.75M 200W CAD Model

Description

The Intel Gold 6154 processor stands out in the Intel Xeon Scalable family with its impressive features geared towards high-demand compute environments. It operates at a base frequency of 3.00GHz across 18 cores, making it exceptionally capable of handling parallel processing tasks with remarkable efficiency. This processor is specifically designed for data centers that require high-speed computing capabilities for complex calculations, large databases, and intensive data analytics. With a generous 24.75MB of cache, the Intel Gold 6154 minimizes latency in data retrieval, significantly enhancing computational speed and performance. This large cache size is instrumental in dealing with large datasets and complex operations. Additionally, with a thermal design power (TDP) of 200 watts, this processor is engineered to deliver high performance while managing thermal conditions effectively. The high core count and substantial cache size, combined with Intel's advanced technologies, make this processor a powerhouse for running advanced applications, such as high-performance computing (HPC), virtualization, and artificial intelligence. Its superior computing power and efficiency are ideally suited for businesses and institutions that demand robust and reliable performance for their mission-critical applications.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess