The Elpida L256M16DDR400B-E C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This memory chip is designed for use in various electronic devices requiring temporary data storage and high-speed data transfer.
Applications:
- Desktop computers
- Laptop computers
- Graphics cards
- Network devices
- Embedded systems
Features:
- DDR Technology: Utilizes DDR technology for increased bandwidth and faster data transfer rates compared to older SDRAM technologies.
- 256Mbit Density: Offers a density of 256 Megabits, suitable for applications requiring moderate memory capacity.
- 400MHz Clock Speed: Operates at a clock speed of 400MHz, enabling rapid data access.
- Low Voltage Operation: Designed for low voltage operation to reduce power consumption and heat generation.
- High-Speed Data Transfer: Capable of transferring data at high speeds, improving system performance.
- JEDEC Standard Compliance: Compliant with JEDEC standards, ensuring compatibility and interoperability with other components.
Benefits:
- Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
- Reduced Power Consumption: Low voltage operation helps reduce power consumption, making it suitable for mobile and energy-efficient applications.
- Increased Bandwidth: DDR technology provides increased bandwidth, allowing for faster data transfer rates.
- Reliable Data Storage: Offers reliable data storage for critical applications.
- Easy Integration: JEDEC standard compliance ensures easy integration into existing systems.
Additional Details:
This DDR SDRAM chip is typically used in conjunction with other memory chips to form a complete memory module. It supports various operating modes and features, including burst mode and prefetch operations. The specific voltage and timing parameters can be found in the official Elpida datasheet for this part number. It is crucial to consult the datasheet for precise electrical characteristics and application guidelines.