EN
  • EN
  • DE

EXJ4208BASE-DJSF-F

Part No EXJ4208BASE-DJSF-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940603-EXJ4208BASE-DJSF-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ4208BASE-DJSF-F CAD Model

Description

The Elpida EXJ4208BASE-DJSF-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for systems that require high bandwidth and efficient memory performance. DDR3 memory is an industry-standard technology that offers improved speed and lower power consumption compared to DDR2.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Graphics Cards

Features:

  • DDR3 Technology: Adheres to the DDR3 standard, providing high data transfer rates.
  • High Bandwidth: Delivers substantial memory bandwidth for demanding applications.
  • Low Power Consumption: Operates at a lower voltage, which saves power.
  • High Density: Offers a substantial amount of memory capacity.
  • Reliable Performance: Ensures consistent and reliable operation.
  • Advanced Packaging: Utilizes advanced packaging to optimize thermal performance and signal integrity.

Benefits:

  • Improved System Performance: Boosts overall system speed and responsiveness.
  • Increased Data Throughput: Facilitates faster data processing for memory-intensive tasks.
  • Reduced Power Consumption: Enhances energy efficiency and extends battery life in portable devices.
  • Enhanced System Stability: Ensures stable and consistent memory operation.
  • Cost-Effective: Offers a good balance between performance and price.

Additional Details:

DDR3 SDRAM provides improvements over previous generations by increasing the bandwidth and reducing power consumption. While specific details like capacity, frequency, timings, and voltage for the Elpida EXJ4208BASE-DJSF-F require referencing the official datasheet, DDR3 memory generally enhances system performance across various applications. Elpida Memory, before becoming part of Micron Technology, was a key provider of memory solutions.

For precise specifications such as memory capacity (e.g., 4GB, 8GB), operating frequency (e.g., 1600MHz, 1866MHz), timings (CAS latency), and voltage, consult the official product documentation or compatible device specifications. These details are essential for guaranteeing compatibility and achieving optimal performance.

You May Also Be Interested in

Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess