EN
  • EN
  • DE

CFH1100A56RJ

Part No CFH1100A56RJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 56 OHM 5% 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 56 Ohms
Tolerance ±5%
Power (Watts) 1000W
Composition Wirewound
Features Pulse Withstanding, IP65
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 12.598" L x 3.740" W (320.00mm x 95.00mm)
Height - Seated (Max) 1.181" (30.00mm)
Lead Style Wire Leads
Case / Package Rectangular, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578597-CFH1100A56RJ
Ultra Librarian 3D Model Ultra Librarian CFH1100A56RJ CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES CHAS MNT 1K OHM 5% 30W
Need more? Email Us
Ohmite
RES CHAS MNT 15K OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 50K OHM 5% 20W
Need more? Email Us
Vishay
RES CHAS MNT 3K OHM 1% 250W
Need more? Email Us
Vishay
RES CHAS MNT 330 OHM 1% 12.5W
Need more? Email Us
TE Connectivity
RES CHAS MNT 2.2K OHM 5% 25W
Need more? Email Us
Vishay
RH-25 50K 1% C02
Need more? Email Us
TE Connectivity
RES CHAS MNT 56 OHM 5% 500W
Need more? Email Us
Ohmite
RES CHAS MNT 3K OHM 5% 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess