EN
  • EN
  • DE

EXJ2108BDBG-DJSF-F

Part No EXJ2108BDBG-DJSF-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941072-EXJ2108BDBG-DJSF-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ2108BDBG-DJSF-F CAD Model

Description

The Elpida EXJ2108BDBG-DJSF-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module. It is designed to provide high-speed data access for various computing applications. DDR3 memory offers improved performance, higher bandwidth, and lower power consumption compared to previous generations of DDR memory. It's commonly used in desktops, laptops, and servers to enhance system performance and multitasking capabilities.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • High-Performance Workstations
  • Gaming Rigs

Features:

  • DDR3 Technology: Provides faster data transfer rates and lower power consumption.
  • High Bandwidth: Enables quick access to large amounts of data.
  • Reliable Performance: Ensures stable operation under heavy workloads.
  • Compact Design: Suitable for various form factors.

Benefits:

  • Improved System Responsiveness: Allows for faster application loading and smoother multitasking.
  • Enhanced Gaming Experience: Reduces lag and improves frame rates in games.
  • Increased Productivity: Facilitates efficient data processing and management.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall energy costs.

The Elpida DDR3 SDRAM module is essential for applications demanding high memory bandwidth and low latency. It supports faster data transfer rates, enabling quicker loading times and smoother operation of demanding applications. Its reliability and power efficiency make it a suitable choice for a wide range of computing devices, from personal computers to server systems. Further details regarding specific memory capacity, timings, and voltage can be found in the official product datasheet.

You May Also Be Interested in

Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess