The EDJ8132B3PB-8D/1D-F is a Double Data Rate 3 Synchronous Dynamic Random-Access Memory (DDR3 SDRAM) component manufactured by Elpida Memory. It is designed for use in high-performance computing systems, laptops, and other devices requiring substantial memory bandwidth.
Applications:
- High-performance computing
- Laptop and desktop computers
- Graphics cards
- Servers
- Embedded systems with high memory requirements
Features:
- DDR3 technology enables high data transfer rates.
- High-density memory chip.
- Low-power consumption compared to older DDR generations.
- Fast clock speeds.
Benefits:
- Improved system performance due to increased memory bandwidth.
- Enhanced multitasking capabilities.
- Faster loading times for applications and games.
- Increased energy efficiency, leading to longer battery life in portable devices.
- Larger memory capacity allows for handling more data and complex applications.
Additional Details:
DDR3 SDRAM operates with a prefetch buffer of 8 bits and requires lower voltage compared to DDR2, typically around 1.5V. The exact specifications, such as capacity and speed grade, depend on the specific datasheet for the EDJ8132B3PB-8D/1D-F. For precise timings, voltage requirements, and operating temperatures, consult the official documentation from Elpida Memory. This IC is designed to be compliant with JEDEC standards for DDR3 SDRAM, ensuring interoperability with a wide range of systems.