ADM232LAR-REEL by Analog Devices Inc.
The ADM232LAR-REEL is a high-performance, 5V-powered, dual transmitter/receiver that meets the EIA-232 and V.28 specifications while providing additional features to enhance system functionality. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is designed for use in communication interfaces where a 5V supply is prevalent.
Key Features
- Interface: Meets EIA-232 and V.28 specifications, ensuring compatibility with serial communication standards.
- Voltage Range: Operates from a single 5V power supply, making it suitable for a wide range of applications.
- Driver Output Levels: Capable of handling ±10V output levels, providing robust signaling for reliable data transmission.
- Receiver Input Levels: Can interpret signals with input levels as low as ±30V, allowing it to tolerate higher voltage levels than typical receivers.
- Low Power Shutdown: Features a low power shutdown mode to conserve energy when not in active use.
- Protection: Equipped with an on-chip charge pump circuitry, which eliminates the need for external capacitors and provides protection against damage from short circuits.
- Data Rate: Supports data rates up to 120 kbps, enabling fast data communication for a variety of applications.
- Package: Available in a compact surface-mount package, ideal for space-constrained applications.
Applications
The ADM232LAR-REEL is versatile and can be used in various applications that require reliable RS-232 communication. It is commonly found in:
- Personal computers
- Modems
- Printers
- Data terminals
- Instrumentation and control systems
This product is supplied in a reel format, suitable for automated assembly processes, making it an excellent choice for mass production environments. Analog Devices Inc. ensures that the ADM232LAR-REEL is built to the highest standards, providing reliable performance for critical communication systems.
With its combination of features, the ADM232LAR-REEL is an ideal choice for designers looking for a robust, high-quality interface solution that adheres to industry standards while offering the benefits of low power consumption and integrated charge pump circuitry.