EN
  • EN
  • DE

EDJ1108BFSE-DJ-F

Part No EDJ1108BFSE-DJ-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941479-EDJ1108BFSE-DJ-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ1108BFSE-DJ-F CAD Model

Description

The Elpida EDJ1108BFSE-DJ-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component. It is a memory chip designed for use in a variety of applications requiring high-speed data transfer and storage. This particular module is manufactured by Elpida Memory, a company known for its contributions to memory technology. Due to the age of the components and the nature of the DDR specification, specific information regarding speed and timings are critical to integration.

Applications

  • Desktop Computers: Used as main system memory.
  • Laptop Computers: Found in SODIMM (Small Outline DIMM) form factors.
  • Embedded Systems: Employed in systems needing substantial RAM.
  • Networking Devices: Utilized in routers, switches, and other network appliances.
  • Industrial Computing: Integrated into industrial control systems.

Features

  • DDR Architecture: Offers double the data transfer rate compared to SDR (Single Data Rate) SDRAM.
  • High Bandwidth: Supports efficient data throughput for demanding applications.
  • Low Voltage Operation: Designed to operate at a specific voltage level to reduce power consumption (likely 2.5V for DDR).
  • Synchronous Operation: Operates in synchronization with the system clock, enhancing performance.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits

  • Increased System Performance: Improves overall speed and responsiveness of the system.
  • Efficient Data Transfer: Enables rapid data exchange between the memory and the processor.
  • Reduced Power Consumption: Helps to conserve energy, especially important in portable devices.
  • Reliable Operation: Provides stable and dependable memory performance.
  • Wide Compatibility: Compatible with a wide range of systems and motherboards supporting DDR SDRAM.

Additional Details

The EDJ1108BFSE-DJ-F likely consists of multiple memory chips organized to achieve a certain memory capacity (e.g., 128MB, 256MB, 512MB, etc.). The 'DJ-F' suffix probably indicates specific packaging, speed grade, or other manufacturing characteristics. Detailed specifications can be found on archived datasheets from Elpida or cross-referenced with similar DDR memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess