Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the D3V3H1U2LP-7B. This product is a testament to the company's commitment to providing robust and reliable components for a wide range of electronic applications.
Key Features
- Low Capacitance: The D3V3H1U2LP-7B is designed with low input capacitance, making it ideal for protecting high-speed data lines without significant signal attenuation.
- ESD Protection: This device offers excellent electrostatic discharge (ESD) protection for sensitive electronics, ensuring that the product is safeguarded against the common causes of electronic failure.
- Low Clamping Voltage: With its low clamping voltage, the D3V3H1U2LP-7B provides superior protection for delicate circuits by limiting the voltage spikes during transient events.
- Small Form Factor: The ultra-small leadless package design (X1-DFN1006-2) allows for high-density board layouts, making it suitable for compact electronic assemblies.
Applications
The D3V3H1U2LP-7B is versatile and can be used in various applications such as:
- USB Ports and Peripherals
- HDMI 1.4 and 2.0 Ports
- Portable Electronics
- High-Speed Data Lines
- Smartphones and Tablets
Product Specifications
| Parameter |
Value |
| Reverse Stand-Off Voltage |
3.3V |
| Breakdown Voltage |
6.8V (Min) |
| Clamping Voltage |
9.8V (Max) |
| Peak Pulse Power Dissipation |
250W (8/20μs Waveform) |
| ESD Protection Level |
±20kV (Air Discharge), ±12kV (Contact Discharge) |
| Package |
X1-DFN1006-2 |
The D3V3H1U2LP-7B is a cutting-edge solution for protecting high-speed interfaces and sensitive electronics against transient voltage spikes and ESD events. Its small footprint and powerful protection features make it an essential component in modern electronic designs.