The EDF8164A3PK-GD-F is a DDR3 SDRAM component from Elpida Memory, designed for applications requiring high-speed and efficient memory. It's commonly used in computing devices such as PCs, laptops, and servers, offering increased performance and reduced power consumption compared to older memory technologies.
Applications
- Desktop Computers
- Laptop Computers
- Server Systems
- Workstations
- Networking Equipment
Features
- High-speed data transfer capability
- Low voltage operation (typically 1.5V) for energy efficiency
- Double Data Rate (DDR) architecture for increased bandwidth
- On-Die Termination (ODT) for improved signal integrity
- Multiple internal banks for concurrent memory operations
- Lead-free construction, complying with environmental regulations
Benefits
- Enhanced system responsiveness and performance
- Reduced power consumption, leading to longer battery life in portable devices
- Improved data reliability and stability
- Optimized thermal management for cooler operation
- Compatibility with industry-standard DDR3 interfaces
Technical Specifications
While specific specifications depend on the exact configuration, typical DDR3 SDRAM specifications include:
- Data Transfer Rate: Up to 1600 MT/s or higher
- Voltage: 1.5V (typical)
- Density: 2Gb or 4Gb
- Interface: DDR3
- Operating Temperature Range: 0°C to 85°C
The EDF8164A3PK-GD-F aims to provide a balance of speed, efficiency, and reliability, making it suitable for a wide range of computing needs. Please refer to the Elpida Memory datasheet for precise and detailed specifications.