EN
  • EN
  • DE

K4S280432D-TL75

Part No K4S280432D-TL75
Manufacturer Samsung
Catalog SD
Description SD 32Mx4-75 PC133 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945414-K4S280432D-TL75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280432D-TL75 CAD Model

Description

The K4S280432D-TL75 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM synchronizes its operation with the system clock for faster data access compared to asynchronous DRAM. 'K4S' denotes a specific Samsung SDRAM family.

Applications

  • Legacy Desktop Computers: Used as system memory in older computer systems.
  • Legacy Laptop Computers: Provides memory for older portable computer systems.
  • Networking Equipment: Found in older routers, switches, and other networking devices.
  • Embedded Systems: Utilized in embedded applications requiring synchronous memory operation.
  • Older Graphics Cards: Can serve as video memory in some older graphics cards.

Features

  • Synchronous Operation: Operates in sync with the system clock, providing precise timing and data integrity.
  • High Memory Density: Provides a substantial amount of memory in a single chip.
  • Fast Clock Speeds: Designed for relatively fast clock frequencies for rapid data access.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Improved System Performance: Improves overall system performance due to faster memory access.
  • Enhanced Graphics Capabilities: Enables smoother and more responsive graphics in compatible applications.
  • Improved Data Transfer Rates: Allows for rapid data transfer between memory and other system components.
  • Larger Memory Capacity: Enables the storage and processing of a significant amount of data.

Additional Details

The 'TL75' portion likely refers to the speed grade, timing parameters, and potentially the packaging of the SDRAM chip. Consulting the official Samsung datasheet for K4S280432D-TL75 is essential for obtaining precise specifications, including operating voltage, CAS latency, and operating temperature range. SDRAM typically operates at 3.3V.

This type of memory is still used in legacy systems and specific niche applications where its performance characteristics are suitable. The synchronous operation allows for reliable data handling and efficient operation within the systems it supports.

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess