EN
  • EN
  • DE

EDB8132B3MC-8D/1D-F

Part No EDB8132B3MC-8D/1D-F
Manufacturer Elpida Memory
Catalog Unclassified Memory
Description Elpida
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943551-EDB8132B3MC-8D/1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8132B3MC-8D/1D-F CAD Model

Description

The EDB8132B3MC-8D/1D-F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This RAM is designed for high-bandwidth memory applications in various computing systems.

Applications

  • Desktop computers
  • Laptop computers
  • Workstations
  • Servers
  • Graphics cards
  • Gaming consoles

Features

  • DDR2 architecture for high-speed data transfer
  • 128M x 8 configuration (1 Gigabit)
  • Operating speed up to 800 MHz
  • Double data rate operation, transferring data on both the rising and falling edges of the clock
  • On-chip DLL (Delay-Locked Loop) for improved timing accuracy
  • Differential clock inputs (CK, /CK) for reduced noise
  • Write latency = 2 or 3 clock cycles
  • Posted CAS# additive latency (AL)
  • Data mask (DM) for byte control
  • Lead-free construction

Benefits

  • Increased system performance due to higher memory bandwidth
  • Improved data throughput for demanding applications
  • Reduced power consumption compared to DDR SDRAM
  • Greater memory capacity for multitasking and running memory-intensive software
  • Stable and reliable operation
  • Compatibility with DDR2-supported motherboards

Additional Details

The EDB8132B3MC-8D/1D-F operates at a voltage of 1.8V. It is typically packaged in a FBGA (Fine-pitch Ball Grid Array). The module supports several power-saving modes to minimize energy usage during idle periods. This DDR2 SDRAM is designed to meet the memory requirements of modern computing environments, offering a balance of performance, power efficiency, and reliability. Its high bandwidth capabilities make it well-suited for applications like gaming, video processing, and other data-intensive tasks.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess