EN
  • EN
  • DE

EDB5432BEBH-1DIT-F-R

Part No EDB5432BEBH-1DIT-F-R
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 16Mx32 1066MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943193-EDB5432BEBH-1DIT-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB5432BEBH-1DIT-F-R CAD Model

Description

The Elpida EDB5432BEBH-1DIT-F-R is likely a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) module. DDR2 memory is a generation of RAM that offered improvements in speed and bandwidth compared to its predecessor, DDR. It's designed for systems that predate the wide adoption of DDR3.

Applications:

  • Older Desktop PCs
  • Older Laptop Computers
  • Legacy Servers
  • Embedded Systems
  • Industrial Equipment

Features:

  • DDR2 Technology: Conforms to the DDR2 standard for memory modules.
  • Improved Bandwidth: Provides enhanced memory bandwidth compared to DDR.
  • Standard Power: Operates within standard power consumption levels for DDR2.
  • Good Density: Provides ample memory capacity for applications of its time.
  • Stable Performance: Ensures consistent performance within specifications.
  • Standard Packaging: Uses a common packaging type for DDR2 modules.

Benefits:

  • Compatible with DDR2 Systems: Directly compatible with systems using DDR2 memory.
  • Reliable Performance: Offers reliable performance for older computing needs.
  • Cost-Effective Upgrade: Can be a cost-effective choice for upgrading older systems.
  • Adequate Throughput: Provides sufficient data throughput for compatible applications.
  • Consistent Operation: Ensures consistent memory operation within design parameters.

Additional Details:

DDR2 SDRAM provided faster data transfer rates and higher bandwidth compared to DDR1, but it has been succeeded by DDR3 and DDR4. Elpida Memory, now part of Micron Technology, was a significant memory solutions provider. The EDB5432BEBH-1DIT-F-R module would be a suitable memory option for systems specifically designed to utilize DDR2 technology. The '-R' suffix may indicate a specific revision or packaging variant.

For precise technical specifications like capacity (e.g., 1GB, 2GB), frequency (e.g., 667MHz, 800MHz), timings (CAS latency), and voltage requirements, refer to the official product datasheet or compatible device documentation. These specifications are crucial for ensuring compatibility and optimal operation within supported systems.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2524 $58.2524
3+ $47.7962 $143.3886
4+ $46.3028 $185.2112
6+ $44.8094 $268.8564
7+ $43.3160 $303.2120
9+ $38.8346 $349.5114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess