Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949481-EBJ41HE4BAFT-DJ-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ41HE4BAFT-DJ-E CAD Model

Description

The EBJ41HE4BAFT-DJ-E is a memory module manufactured by an unknown manufacturer.

  • Series: It belongs to the * series
  • Design: and is designed to deliver optimal performance
  • Quality: and has been tested to ensure its quality.
  • Value: It is a cost-effective solution for electronic devices that require a balance of performance and cost.
  • Reliability: The EBJ41HE4BAFT-DJ-E is a reliable component that can be used in various electronic devices.

You May Also Be Interested in

Micron Technology Inc.
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for MT72KSZS4G72LZ-1G6
Hynix Semiconductor
DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT351U7CFR8A-PBN0
Samsung
DDR3-1600 512Mx72 ECC UDIMM (4GB)
Need more? Email Us
ECAD model for M391B5273CH0-CK0
Kingston
DDR3-1600 1Gx72bit ECC Reg/RDIMM (8GB) CL11
Need more? Email Us
ECAD model for KVR16R11S4/8
Samsung
DDR3-1600 2Gx64 UDIMM (16GB)
Need more? Email Us
ECAD model for M378B2G73BH0-CK0
Samsung
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for M378B1G73QH0-CK0
Kingston
DDR3-1600 256Mx64 UDIMM (6GB Kit)
Need more? Email Us
ECAD model for KHX1600C9D3K3/6GX
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Samsung
DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Need more? Email Us
ECAD model for M393B5773DH0-YK0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention