EN
  • EN
  • DE

EBD21RD4ADNA-6B

Part No EBD21RD4ADNA-6B
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR-333 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951576-EBD21RD4ADNA-6B
Series *
Ultra Librarian 3D Model Ultra Librarian EBD21RD4ADNA-6B CAD Model

Description

The EBD21RD4ADNA-6B is a DDR2 SDRAM module manufactured by Elpida Memory. This module is designed to provide high-speed, low-power memory solutions for a variety of applications, including desktop computers, laptops, and embedded systems. It features a double data rate architecture, which enables data transfer on both rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. The module also includes advanced features such as on-die termination (ODT) and dynamic impedance matching to ensure signal integrity and stable operation.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Graphics Cards
  • Networking Equipment

Features

  • DDR2 SDRAM Technology: Provides high-speed data transfer rates.
  • Double Data Rate Architecture: Transfers data on both rising and falling clock edges.
  • On-Die Termination (ODT): Improves signal integrity by reducing reflections.
  • Dynamic Impedance Matching: Optimizes impedance for stable operation.
  • Low Power Consumption: Designed for energy-efficient operation.
  • High-Density Configuration: Provides ample memory capacity.
  • Lead-Free Construction: Complies with environmental standards.

Benefits

  • Increased System Performance: High-speed memory improves application responsiveness.
  • Improved Signal Integrity: ODT and dynamic impedance matching ensure stable data transfer.
  • Reduced Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Enhanced System Reliability: Robust design ensures stable and error-free operation.
  • Compatibility with DDR2 Platforms: Seamless integration with existing systems.

Additional Details

The EBD21RD4ADNA-6B operates at a clock frequency of up to 400 MHz (800 MHz effective data rate). It is available in various densities and configurations. The on-die termination feature reduces signal reflections and improves signal integrity, allowing for higher clock speeds and more reliable operation. The dynamic impedance matching feature further optimizes the impedance of the memory module to match the impedance of the system, ensuring stable data transfer. The low-power design reduces power consumption, making it suitable for portable devices. The lead-free construction complies with environmental standards. This DDR2 SDRAM module is a reliable and high-performance memory solution for a wide range of applications.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess