EN
  • EN
  • DE

IT8718F-S/GX

Part No IT8718F-S/GX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826372-IT8718F-S/GX
Ultra Librarian 3D Model Ultra Librarian IT8718F-S/GX CAD Model

Description

The IT8718F-S/GX is a Super I/O controller from ITE Tech, primarily utilized in desktop and embedded systems. It serves as an interface between the motherboard's chipset and slower peripheral devices. Its core functions encompass providing serial and parallel ports, keyboard and mouse interfaces, and monitoring system health via temperature, voltage, and fan speed sensors.

Applications

  • Desktop Motherboards: It's a standard component on desktop motherboards, handling legacy I/O and system monitoring.
  • Embedded Systems: It is deployed in embedded systems where legacy I/O support and hardware monitoring are required.
  • Industrial PCs: Integrated into industrial PCs to manage peripheral communication and system health.

Features

  • LPC Interface: It communicates with the system chipset via the Low Pin Count (LPC) bus.
  • Serial Ports (UARTs): It features multiple UARTs for serial communication with devices.
  • Parallel Port (LPT): It supports a parallel port, mainly for connecting printers.
  • Keyboard and Mouse Interface: It manages communication with the keyboard and mouse.
  • Hardware Monitoring: It monitors critical system parameters like voltage, temperature, and fan speed.
  • Fan Control: It regulates fan speeds to maintain optimal system temperature.
  • GPIO Pins: It offers general-purpose input/output pins for connecting to external devices.

Benefits

  • Legacy I/O Support: The device offers support for legacy serial and parallel ports, vital for older peripherals.
  • System Stability: Hardware monitoring ensures that system health is continuously tracked to prevent failures.
  • Flexible Configuration: The controller offers configurable I/O ports, catering to specific system requirements.
  • Integrated Solution: The device combines multiple I/O functionalities into a single chip, reducing complexity.
  • Overheat Prevention: By monitoring temperature and controlling fan speed, it prevents overheating, thus improving reliability.

The IT8718F-S/GX is a critical component for system builders requiring a reliable and feature-rich Super I/O controller. Its integration of legacy I/O, system monitoring, and fan control makes it a valuable asset for ensuring system stability and compatibility. The LPC interface facilitates efficient communication with the chipset, contributing to overall system performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess