Based on the product name, this appears to be a 4GB memory module manufactured by Elpida Memory. The specification '256Mx8' likely refers to the organization of the memory chips, indicating that it's composed of memory chips with a 256M x 8 configuration. '16C' may indicate the number of chips or banks. Given the age of Elpida Memory, this is likely DDR2 or DDR3 memory.
Applications:
- Desktop PCs
- Laptops
- Embedded systems requiring RAM
- Servers
Features:
- 4GB capacity
- 256Mx8 memory chip organization
- Likely DDR2 or DDR3 technology
- 16 chips or banks
Benefits:
- Provides a good amount of memory for modern computing tasks.
- Increases system responsiveness and multitasking capabilities.
- Enables smooth operation of more demanding software applications.
- Contributes to overall system stability.
Additional Details:
Due to limited publicly available data, pinpointing the exact DDR generation and timings is challenging. However, based on the product name and Elpida's manufacturing history, it's reasonable to assume this is either DDR2 or DDR3 memory. To determine the exact specifications, one would need to physically examine the module's label or datasheet.
Potential specifications (assuming DDR3):
- Module Type: Unbuffered DIMM (UDIMM) or SO-DIMM (depending on target device)
- Density: 4GB
- Speed: DDR3-1066, DDR3-1333, or DDR3-1600 (depending on binning)
- Voltage: 1.5V