EN
  • EN
  • DE

642817\2GB\128Mx8\16C

Part No 642817\2GB\128Mx8\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950335-642817\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 642817\2GB\128Mx8\16C CAD Model

Description

The Elpida Memory 642817\2GB\128Mx8\16C is a 2GB DDR2 SDRAM memory module. This module is designed for high-performance applications that require a large amount of memory, such as high-end embedded systems, industrial computers, and networking equipment.

Applications

  • High-End Embedded Systems
  • Industrial Computers
  • Networking Equipment (high-performance routers, switches)
  • Image Processing Systems
  • Video Surveillance Systems

Features

  • Capacity: 2GB
  • Organization: 128Mx8
  • DDR2 SDRAM Technology: Offers high bandwidth and improved performance compared to SDRAM.
  • Standard Interface: Compatible with DDR2-supported chipsets and systems.
  • Low Power Consumption: Designed for efficient power usage.
  • High-Speed Data Transfer: Enables fast data access and processing.

Benefits

  • Large Memory Capacity: Allows for running complex applications and handling large datasets.
  • Improved Performance: Enhances system responsiveness and speed.
  • Wide Compatibility: Integrates seamlessly into DDR2-compatible systems.
  • Reduced Power Consumption: Minimizes energy usage and heat generation.
  • Faster Data Transfer: Improves overall system performance.

Additional Details

The module utilizes DDR2 (Double Data Rate 2) SDRAM, which doubles the data transfer rate compared to standard SDRAM by transferring data on both the rising and falling edges of the clock signal. The 128Mx8 organization indicates 128 million words, each 8 bits wide. The '16C' likely refers to a specific version or revision. Refer to the Elpida datasheet for precise timing specifications, voltage requirements, and compatible chipsets. This 2GB module provides substantial memory resources for demanding applications.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess