EN
  • EN
  • DE

21697\128MB\16Mx8\9C

Part No 21697\128MB\16Mx8\9C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description PC100 16Mx72-A8 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952012-21697\128MB\16Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 21697\128MB\16Mx8\9C CAD Model

Description

Based on the product name, this appears to be a 128MB memory module manufactured by Elpida Memory. The specification '16Mx8' likely refers to the organization of the memory chips, indicating that it's composed of memory chips with a 16M x 8 configuration. '9C' may indicate the number of chips or banks. Given the age of Elpida Memory and the relatively small capacity, this is likely SDRAM or DDR SDRAM.

Applications:

  • Older embedded systems
  • Legacy computing devices
  • Specialized industrial equipment

Features:

  • 128MB capacity
  • 16Mx8 memory chip organization
  • Likely SDRAM or DDR SDRAM technology
  • 9 chips or banks

Benefits:

  • Provides memory for basic computing tasks on very old or specialized systems.
  • Suitable for applications with minimal memory requirements.
  • Enables operation of embedded systems or legacy devices.

Additional Details:

Due to limited publicly available data, pinpointing the exact SDRAM/DDR SDRAM generation and timings is challenging. To determine the exact specifications, one would need to physically examine the module's label or datasheet.

Potential specifications (assuming DDR SDRAM):

  • Module Type: DIMM or SO-DIMM (depending on target device)
  • Density: 128MB
  • Speed: DDR-200, DDR-266, or DDR-333 (depending on binning)
  • Voltage: 2.5V

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess