EN
  • EN
  • DE

18481\512MB\64Mx8\8C\(6\Layer)

Part No 18481\512MB\64Mx8\8C\(6\Layer)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR-333 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951520-18481\512MB\64Mx8\8C\(6\Layer)
Series *
Ultra Librarian 3D Model Ultra Librarian 18481\512MB\64Mx8\8C\(6\Layer) CAD Model

Description

The Elpida Memory 18481 512MB memory module is designed for use in various computing devices requiring reliable and efficient memory performance. This module is constructed with 64Mx8 memory chips, arranged in an 8-chip configuration. The 8C likely refers to the chip configuration and internal organization, contributing to its overall performance. The 6-Layer specification indicates the construction of the PCB (Printed Circuit Board), influencing signal integrity and heat dissipation.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Devices

Features

  • 512MB Capacity: Provides sufficient memory for basic computing tasks and applications.
  • 64Mx8 Chip Configuration: Offers a balance between density and performance.
  • 8-Chip Design: Ensures data integrity and reliability.
  • 6-Layer PCB: Enhances signal integrity and thermal management.
  • Compatibility: Designed to be compatible with a wide range of systems supporting DDR2 or DDR3 memory standards (depending on the specific model).

Benefits

  • Improved System Responsiveness: Enhances the overall speed and responsiveness of the system.
  • Efficient Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Reliable Performance: Manufactured to meet stringent quality standards, ensuring stable and reliable operation.
  • Enhanced Productivity: Enables users to complete tasks more quickly and efficiently.
  • Cost-Effective Solution: Provides a budget-friendly option for upgrading or replacing memory modules.

Additional Details

This memory module typically operates at standard JEDEC specifications for voltage and timing, ensuring compatibility with a broad range of systems. The 6-layer PCB design contributes to better signal integrity, reducing the likelihood of errors and improving overall system stability. The module's construction is optimized for efficient heat dissipation, preventing overheating and prolonging its lifespan. It's crucial to verify compatibility with the target system's motherboard and memory controller to ensure proper operation. Proper installation procedures should be followed to prevent damage to the module or the system.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess