EN
  • EN
  • DE

16932\256MB\16Mx8\16C\G4

Part No 16932\256MB\16Mx8\16C\G4
Manufacturer Elpida Memory
Catalog Memory - Modules
Description PC133 32Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952172-16932\256MB\16Mx8\16C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 16932\256MB\16Mx8\16C\G4 CAD Model

Description

The Elpida Memory 16932\256MB\16Mx8\16C\G4 is a 256MB memory module designed for use in electronic devices that require temporary data storage. As a product of Elpida Memory, this module aims to provide reliable and efficient performance for its intended applications.

Applications

  • Embedded systems
  • Legacy computer systems
  • Industrial control equipment
  • Networking hardware
  • Older generation laptops and desktops

Features

  • 256MB storage capacity
  • 16Mx8 memory organization
  • 16C temperature rating
  • Compact form factor
  • High-speed data access

Benefits

  • Improved system performance
  • Reliable temporary data storage
  • Increased system responsiveness
  • Compatibility with a range of devices
  • Improved overall system efficiency

Additional Details

This memory module is likely a type of SDRAM or DDR SDRAM, depending on the specific technology. The 16Mx8 indicates the arrangement of the memory cells within the chip. The 16C may be a temperature rating or some other timing-related characteristic. The module's voltage requirements and clock speed will be dependent on its specific SDRAM standard. The module is engineered to meet industry standards for performance and durability. Proper installation and setup are required to achieve optimal performance and ensure compatibility. The module typically consists of a printed circuit board (PCB) with surface-mounted memory chips and connectors for interfacing with the host system. Verification of compatibility with the target motherboard or device is crucial before installation.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess