EN
  • EN
  • DE

SYF-0G226M-RA2

Part No SYF-0G226M-RA2
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350747-SYF-0G226M-RA2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYF-0G226M-RA2 CAD Model

Description

The SYF-0G226M-RA2 is an Aluminum Electrolytic Capacitor manufactured by Elna America. These capacitors are frequently used in a wide range of electronic applications, offering a good balance of capacitance, voltage, and size. They are particularly well-suited for filtering and smoothing applications in power supplies and audio circuits.

Applications:

  • Power Supplies: Smoothing and filtering in AC-DC and DC-DC power supplies.
  • Audio Equipment: Coupling and decoupling in audio amplifiers and signal processing circuits.
  • Consumer Electronics: Used in devices such as televisions, DVD players, and set-top boxes.
  • Industrial Electronics: Incorporated into industrial control systems and power distribution units.
  • LED Lighting: Providing stable voltage and current to LED drivers.

Features:

  • Aluminum Electrolytic Technology: Offers high capacitance values in a relatively small package.
  • Radial Lead Configuration: Allows for easy insertion and soldering onto PCBs.
  • Long Operational Life: Designed for extended service life under normal operating conditions.
  • High Ripple Current Handling: Capable of withstanding significant ripple current without performance degradation.
  • Wide Operating Temperature Range: Suitable for operation in various environmental conditions.
  • RoHS Compliance: Meets environmental standards for restricted substances.

Benefits:

  • Effective Filtering: Smooths out voltage fluctuations and reduces noise in power supplies.
  • Stable Performance: Provides consistent performance over its operating life.
  • Compact Design: Enables smaller and more efficient electronic designs.
  • Easy Installation: Radial leads simplify assembly processes.
  • Cost-Effective Solution: Offers a competitive price point for high-capacitance applications.

Additional Details:

When selecting the SYF-0G226M-RA2, it's important to consider the specific capacitance, voltage rating, and temperature range required for the application. The equivalent series resistance (ESR) is a critical parameter, especially in high-frequency circuits, as it affects the capacitor's ability to handle ripple current and minimize power dissipation. Proper derating guidelines should be followed to ensure the capacitor operates within its safe limits and achieves its expected lifespan. Refer to the manufacturer's datasheet for detailed specifications and application notes to optimize performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess