EN
  • EN
  • DE

M12L64164A-6T

Part No M12L64164A-6T
Manufacturer EliteMT
Catalog SD
Description SD 4Mx16-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945667-M12L64164A-6T
Series *
Ultra Librarian 3D Model Ultra Librarian M12L64164A-6T CAD Model

Description

The M12L64164A-6T is a 64Mb SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by EliteMT. This memory component is designed for applications that require moderate speed and storage capacity, such as embedded systems, networking devices, and consumer electronics. It is designed for reliable performance and efficient memory management.

Applications

  • Embedded Systems: Suitable for various embedded applications requiring memory storage.
  • Networking Devices: Used in routers, switches, and other network communication devices.
  • Consumer Electronics: Implemented in set-top boxes, DVD players, and digital cameras.
  • Industrial Control Systems: Utilized for data logging and process control applications.

Features

  • Density: 64Mb (4M x 16)
  • Organization: Configured as 4,194,304 words x 16 bits.
  • Clock Rate: Operates at a specific clock frequency indicated by the '-6T' speed grade.
  • Interface: Standard SDRAM interface for ease of integration.
  • Power Supply: Typically operates at 3.3V for low power consumption.
  • Refresh: Supports auto and self-refresh modes to minimize power during idle periods.
  • Package: Available in a TSOP (Thin Small Outline Package) for space-saving design.

Benefits

  • Reliable Performance: Delivers consistent data access and storage.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Design: Space-saving package suitable for small form-factor devices.
  • Cost-Effective: Offers a balance of performance and cost for various applications.

Additional Details

The M12L64164A-6T SDRAM utilizes a synchronous interface to achieve high-speed data transfers, operating in sync with the system clock. It supports burst read and write operations, enabling efficient data handling. The auto and self-refresh modes ensure data integrity while minimizing power consumption during inactive periods. The TSOP package provides a compact footprint for space-constrained applications. The device is designed to operate within a specified temperature range, ensuring reliable performance under varying environmental conditions. Its compatibility with standard SDRAM controllers facilitates easy integration into existing system designs. The '-6T' likely denotes a specific speed grade and timing characteristics which determine its suitability for different application requirements. More precise information can be obtained from the official EliteMT datasheet for this part number.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess