EN
  • EN
  • DE

M13S2561616A-5TIG2A

Part No M13S2561616A-5TIG2A
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (M - N)
Description Ddr-sdram 256MB 16MX16 200MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976525-M13S2561616A-5TIG2A
Categories OEM Parts(M-N)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M13S2561616A-5TIG2A CAD Model

Description

The M13S2561616A-5TIG2A is a high-speed synchronous dynamic random-access memory (SDRAM) module manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). It's designed for applications requiring fast data access and large memory capacity.

Applications

  • Embedded Systems: Used as main memory in embedded systems requiring high-speed data processing.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Graphics Cards: Can be used as memory for low to mid-range graphics cards.
  • Industrial Control Systems: Implemented in industrial controllers and automation equipment for real-time data storage and retrieval.
  • Consumer Electronics: Found in devices like set-top boxes and smart TVs for application memory.

Features

  • Capacity: 256Mb (256 Megabits) memory capacity, providing ample storage for various applications.
  • Organization: Organized as 16Mx16, indicating 16 million locations with a data width of 16 bits.
  • Speed Grade: -5, indicates a specific speed grade, typically referring to a clock cycle time or data rate (e.g., 200 MHz, 5ns cycle time), though the exact timing needs to be confirmed via the datasheet.
  • Interface: SDRAM interface, allowing for synchronous data transfers with the system clock.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: Likely available in a TSOP (Thin Small Outline Package) or similar surface-mount package for easy integration.

Benefits

  • High-Speed Data Access: SDRAM interface enables fast data transfers, improving system performance.
  • Large Memory Capacity: 256Mb capacity allows for storing significant amounts of data, accommodating complex applications.
  • Reliable Performance: Designed and manufactured by ESMT, ensuring reliable operation and data integrity.
  • Easy Integration: Standard SDRAM interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective memory solution for various applications.

Additional Details

The M13S2561616A-5TIG2A SDRAM module typically requires a stable 3.3V power supply. The -5 speed grade indicates the access time or clock cycle time, which is critical for timing considerations in system design. It includes features like burst mode operation for continuous data transfers and auto-refresh capabilities to maintain data integrity. Detailed timing parameters, power consumption, and pinout information can be found in the official datasheet from ESMT. It's designed to meet the JEDEC standards for SDRAM, ensuring compatibility with various systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess