EN
  • EN
  • DE

TC7SG32FE

Part No TC7SG32FE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358645-TC7SG32FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG32FE CAD Model

Description

The TC7SG32FE is a single 2-input OR gate from Toshiba Semiconductor and Storage. It is part of the TC7SG series, a line of small logic integrated circuits known for their compact size and low-voltage operation, making them well-suited for portable and battery-powered devices.

Applications:

  • Mobile Phones and Tablets: Utilized for implementing basic logic functions within these portable devices.
  • Portable Media Players: Employed in the control and signal processing circuitry.
  • Wearable Devices: Suitable for integration into smartwatches, fitness trackers, and other wearables due to their low power consumption and small size.
  • Handheld Gaming Consoles: Integrated for control logic and signal routing.
  • Low-Power Microcontroller Systems: Used as a glue logic component in systems built around low-power microcontrollers.

Features:

  • Single 2-Input OR Gate: Implements the logical OR function with two inputs and one output.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, offering flexibility in various applications.
  • High-Speed Operation: Features fast propagation delay for quick signal processing.
  • Low Quiescent Current: Minimizes power consumption, contributing to extended battery life in portable applications.
  • Compact Package: Typically available in a small package such as an SOT-353 or similar, saving board space.

Benefits:

  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Simplified Design: Provides a single OR gate function in a convenient package, simplifying circuit design.
  • Improved Performance: High-speed operation ensures rapid signal processing, enhancing system responsiveness.
  • Space Optimization: The small package allows for compact designs, especially critical in portable electronics.
  • Versatile Application: Suitable for a wide range of low-power digital logic applications.

Additional Details:

The TC7SG32FE usually comes in a SOT-353 package. It's essential to consult the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper and reliable operation within the intended circuit. Key specifications include propagation delay times, input and output voltage levels, and operating temperature range. The datasheet will provide definitive values for these parameters. Always refer to the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4980 $59.9200
95+ $1.2301 $116.8595
150+ $1.1908 $178.6200
205+ $1.1527 $236.3035
260+ $1.1146 $289.7960
350+ $0.9991 $349.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess