EN
  • EN
  • DE

F25L08PA-100PAG

Part No F25L08PA-100PAG
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog END - OF - LIFE
Description 3V Only 8 Mbit Serial Flash Memory with Dual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elite Semiconductor Memory Technology Inc.
Win Source Part Number 1173148-F25L08PA-100PAG
Manufacturer Homepage www.esmt.com.tw/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F25L08PA-100PAG CAD Model

Description

The F25L08PA-100PAG is a serial flash memory device manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). This type of memory is commonly used for storing firmware, configuration data, and other non-volatile data in a wide range of electronic devices.

Applications

  • Embedded Systems: Used to store firmware and configuration data in embedded systems such as microcontrollers, industrial control systems, and network devices.
  • Consumer Electronics: Employed in consumer electronics products like set-top boxes, digital TVs, and gaming consoles to store boot code and user settings.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to store boot images and network configurations.
  • Industrial Automation: Utilized in industrial automation equipment for storing program code and calibration data.

Features

  • Serial Interface: Uses a serial interface (typically SPI) for communication, reducing the number of pins required and simplifying board layout.
  • Non-Volatile Memory: Retains data even when power is removed, making it suitable for storing critical system information.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package Size: Available in small package sizes, allowing for integration into compact devices.

Benefits

  • Space Savings: Serial interface and small package size allow for efficient use of board space.
  • Reliable Data Storage: Non-volatile memory ensures that data is retained even during power outages.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Simplified System Design: Serial interface simplifies system design and reduces the number of required I/O pins.

Additional Details

The F25L08PA-100PAG typically features an 8 Mbit (1MB) capacity. The '100' in the part number often refers to the maximum clock frequency (100MHz) that the device can operate at. Consult the device datasheet for complete specifications, including voltage requirements, timing characteristics, and operating temperature range. As the product is listed as END-OF-LIFE, consider sourcing from distributors specializing in obsolete or hard-to-find components, or identifying a suitable replacement part from ESMT or another manufacturer.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess